NAVY - MIL-W-5086C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, COPPER OR COPPER ALLOY
| Organization: | NAVY |
| Publication Date: | 2 December 1974 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This specification covers polyvinyl chloride insulated single conductor electric wires made with tin-coated copper conductors or silver-coated copper alloy conductors as specified in the applicable military specification sheet. The polyvinyl chloride insulation of these wires may be used alone or in combination with other insulating or protective materials.
The wires shall be as described in the applicable military specification sheet.
Part numbers under this specification are coded as in the following example:
M5086/1 - 22 - 9 Applicable speci- Wire size Insulation color fication sheet designator or designators
The maximum conductor temperature of the finished wire for continuous use shall be as specified in the applicable military specification sheet (6.1.1).
intended Use:
The electric wires covered by this specification are intended for use in any application where their performance characteristics are required. The wires are suitable for installation on aerospace... View More
Document History