SNV - SN ISO 6162-1/AC

Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002 Technical Corrigendum 1:2004)

active, Most Current
Organization: SNV
Publication Date: 1 August 2005
Status: active
Page Count: 3
ICS Code (Piping and couplings): 23.100.40

Document History

SN ISO 6162-1/AC
August 1, 2005
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002 Technical Corrigendum 1:2004)
A description is not available for this item.
Advertisement