DIN 65398

Aerospace - Thread inserts, with MJ thread, locked, screw-locking, corrosion-resisting steel; Classification: 900 MPa/1100 MPa/315 °C

inactive
Organization: DIN
Publication Date: 1 November 2003
Status: inactive
Page Count: 7
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of thread inserts, with MJ thread, locked, screwlocking, corrosion-resisting steel used together with screws and bolts of 900 MPa und 1 100 MPa nominal tensile strength for temperatures up to 315 "C for aerospace applications.

Document History

August 1, 2021
Aerospace series - Thread inserts, with MJ thread, locked, screw-locking, corrosion-resisting steel, classification: 900 MPa/1 100 MPa/315 °C; Text in German and English
A description is not available for this item.
October 1, 2020
Aerospace series - Thread inserts, with MJ thread, locked, screw-locking, corrosion-resisting steel, classification: 900 MPa/1 100 MPa/315 °C; Text in German and English
A description is not available for this item.
DIN 65398
November 1, 2003
Aerospace - Thread inserts, with MJ thread, locked, screw-locking, corrosion-resisting steel; Classification: 900 MPa/1100 MPa/315 °C
This standard specifies the characteristics of thread inserts, with MJ thread, locked, screwlocking, corrosion-resisting steel used together with screws and bolts of 900 MPa und 1 100 MPa nominal...
February 1, 1990
Aerospace; thread inserts with MJ-thread, locked, screw-locking, corrosion-resisting steel; class: 900 MPa/1100 MPa/315 °C
A description is not available for this item.

References

Advertisement