ETSI - ETS 300 009- 2
Integrated Services Digital Network (ISDN); Signalling System No.7; Signalling Connection Control Part (SCCP) (Connectionless and Connection-Oriented Class 2) to Support International Interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This second part of ETS 300 009 provides the Protocol Implementation Conformance Statement (PICS) proforma for Signalling Connection Control Part (SCCP) signalling protocol of Signalling System No.7 for use between and, optionally, in public networks as specified in ETS 300 009-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
The supplier of a protocol implementation that is claimed to conform to ETS 300 009-1 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History