GMNA - GM G210

Metric Break Mandrel Blind Rivets - Type TFS General Specifications

inactive
Buy Now
Organization: GMNA
Publication Date: 1 August 1993
Status: inactive
Page Count: 5
scope:

1 SCOPE

This standud covering Type TFS Break Mandrel Blind Rivet conform in all essentials with the industry standards for these parts. These rivets are pull mandrel design blind rivets where, during the setting operation, the shaped mandrel is drawn into and/or against rivet body to fill the installation hole and form three folded wings on the blind side and then breaks off at or near the junction of the mandrel shankand/or near the rivet head. The grip range for respective size-length combination type TFS rivets is relatively long. They are intended for general use in making permanent type attachments in non-structural applications, joining combinations of thin, brittle, or soft materials. The inch series rivets documented herein are also considered appopriate at this time for use in metric designs.

Document History

January 1, 2011
Metric Break Mandrel Blind Rivets – Type TFS
This standard covering Type TFS Break Mandrel Blind Rivet conform in all essentials with the industry standards for these parts. These rivets are pull mandrel design blind rivets where, during the...
November 1, 2010
Metric Break Mandrel Blind Rivets – Type TFS
1 SCOPE This standud covering Type TFS Break Mandrel Blind Rivet conform in all essentials with the industry standards for these parts. These rivets are pull mandrel design blind rivets where,...
GM G210
August 1, 1993
Metric Break Mandrel Blind Rivets - Type TFS General Specifications
1 SCOPE This standud covering Type TFS Break Mandrel Blind Rivet conform in all essentials with the industry standards for these parts. These rivets are pull mandrel design blind rivets where,...

References

Advertisement