FORD - WSK-M2P140-A2

PAINT PERFORMANCE, ROAD WHEELS, 240 H SALT SPRAY

inactive
Organization: FORD
Publication Date: 1 February 1990
Status: inactive
Page Count: 6
scope:

1. SCOPE

These specifications define the performance requirements for painted road wheels. WSK-M2P140-A1 For steel wheels requiring 96 h salt spray corrosion resistance. WSK-M2P140-A2 For steel wheels requiring 240 h salt spray corrosion resistance. WSK-M2P140-A3 For steel wheels requiring 480 h salt spray corrosion resistance.

Document History

July 22, 2008
PAINT PERFORMANCE, ROAD WHEELS, 240 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for painted road wheels.
January 30, 2002
PAINT PERFORMANCE, ROAD WHEELS, 240 h SALT SPRAY
1. SCOPE These specifications define the performance requirements for painted road wheels.
WSK-M2P140-A2
February 1, 1990
PAINT PERFORMANCE, ROAD WHEELS, 240 H SALT SPRAY
1. SCOPE These specifications define the performance requirements for painted road wheels. WSK-M2P140-A1 For steel wheels requiring 96 h salt spray corrosion resistance. WSK-M2P140-A2 For steel...

References

Advertisement