NPFC - MIL-R-12934/32

RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100

inactive
Buy Now
Organization: NPFC
Publication Date: 14 March 1974
Status: inactive
Page Count: 4
scope:

This specification covers the detail requirements for style RR4100, variable, wire-wound, precision resistors.

The type designation shall be in the following form:

Style RR4100 is applicable to this specification.

The function and shaft length applicable to this specification shall be identified by a single symbol in accordance with table I. TABLE I. Function and shaft length.

Symbol Shaft length Function Tolerance ± 1/ 32 (.79) ----------------------------------------------------- A - - - - - - ⅜ ( 9.53) Linear B - - - - - - ½ (12.70) Linear C - - - - - - ⅝ (15.88) Linear D - - - - - - ¾ (19.05) Linear E - - - - - - ⅞ (22.23) Linear F - - - - - - 1 (25.40) Linear

The class applicable to this specification shall be symbols 2 and 3.

The resistance temperature characteristics applicable to this specification are symbols A to H, inclusive.

The rotational life characteristics applicable to this specification are symbols 7, 8, and 9. This potentiometer is capable of operation up to 100 RPM.

The function conformity tolerance and resistance tolerance characteristics applicable to this specification are symbols G to L, inclusive and S to X, inclusive.

The nominal total resistance values applicable to this specification shall be in accordance with table II. TABLE II. Nominal total resistance and nominal resolution characteristic.

Nominal total Nominal resistance value resolution ------------------------------- (Ohms) (Percent 200 .041 500 .035 1,000 .030 2,000 .022 5,000 .016 10,000 .013 20,000 .010 50,000 .009 (megohm) .1 .007 .2 .006 .25 .005

Document History

August 23, 2023
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR4100
Scope. This specification covers the requirements for style RR4100, precision, wirewound, variable resistors.
July 4, 2019
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR4100
Scope. This specification covers the requirements for style RR4100, precision, wirewound, variable resistors.
August 25, 2009
RESISTORS, VARIABLE, WIREWOUND, PRECISION, STYLE RR4100
This specification covers the requirements for style RR4100, variable, wirewound, precision resistors.
August 25, 2009
RESISTORS, VARIABLE, WIREWOUND, PRECISION, STYLE RR4100
This specification covers the requirements for style RR4100, precision, wirewound, variable resistors.
January 27, 2004
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
A description is not available for this item.
February 1, 1999
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
This specification covers the requirements for style RR4100, variable, wire-wound, precision resistors.
October 25, 1991
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
A description is not available for this item.
April 13, 1979
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
A description is not available for this item.
MIL-R-12934/32
March 14, 1974
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
This specification covers the detail requirements for style RR4100, variable, wire-wound, precision resistors. The type designation shall be in the following form: Style RR4100 is applicable to...
January 5, 1973
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
A description is not available for this item.
October 5, 1972
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR4100
A description is not available for this item.

References

Advertisement