CSA - ISO/IEC 11586-6-01

Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Protecting Transfer Syntax Protocol Implementation Conformance Statement (PICS) Proforma

inactive
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 20
scope:

This Recommendation | International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.833 | ISOAEC 11586-4 and Annex D of ITU-T Rec. X.830 | ISO/IEC 11586-1. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for a PICS proforma, given in ITU-T Rec. X.291 and ISO/IEC 9646-2. Detail of the use of this proforma is provided in this Recommendation | International Standard. Implementations claiming conformance to ITU-T Rec. X.833 | ISO/IEC 11586-4 or Annex D of ITU-T Rec. X.830 | ISOAEC 11586-1 shall complete the proforma as part of the conformance requirements. The level of detail required in the proforma exceeds that of the protocol specification by requiring details to uniquely identi@ the implementation and the supplier.

NOTE - PICS are related to base Recommendations and Standards and only base Recommendations and Standards, PICS structure might be expanded and refined for other documents using the base Standards (e.g. ISPICS).

Document History

February 1, 2001
Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Protecting Transfer Syntax Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation 1 International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.833 1...
ISO/IEC 11586-6-01
February 1, 2001
Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Protecting Transfer Syntax Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation | International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.833 |...
January 1, 2001
Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Protecting Transfer Syntax Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation 1 International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.833 1...

References

Advertisement