DS/EN 13165/A2
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
| Organization: | DS |
| Publication Date: | 28 February 2005 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the requirements for factory made rigid polyurethane foam (PUR) products, with or without rigid or flexible facings or coatings and with or without integral reinforcement, which are used for the thermal insulation of buildings. PUR also includes polyisocyanurate foam (PIR). The products are manufactured in the form of boards.The standard also covers the thermal performance of composite panels in which polyurethane rigid foam is the main insulant. The standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulation system and composite panels; the performance of systems incorporating these products is not covered. The standard does not specify the required class/level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The classes/levels required for
Document History