DS/EN 61960-2

Secondary lithium cells and batteries for portable applications - Part 2: Secondary lithium batteries

inactive, Most Current
Organization: DS
Publication Date: 23 May 2002
Status: inactive
Page Count: 38
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

This International Standard specifies performance and safety tests, designation, markings, dimensions and other requirements for secondary lithium batteries. The objective of this standard is to provide the purchasers and users of secondary lithium batteries with a set of criteria with which they can judge the performance and safety of various secondary lithium batteries offered by various manufacturers. This standard defines a minimum required level of performance and safety, and a standardized methodology by which testing is performed and the results of this testing reported to the user. Hence, users will be able to establish the viability of commercially available batteries via the declared specification and thus be able to select the battery best suited for their intended application. This standard covers secondary lithium batteries with a range of chemistries. Each electrochemical couple has a characteristic voltage range over which it releases its electrical capacity, a characteristic nominal voltage and a characteristic final voltage during discharge. Users of secondary lithium cells and batteries are requested to consult the manufacturer for advice. For the avoidance of doubt, the scope of this standard does not include secondary lithium cells which are covered in IEC 61960-1.

Document History

DS/EN 61960-2
May 23, 2002
Secondary lithium cells and batteries for portable applications - Part 2: Secondary lithium batteries
This International Standard specifies performance and safety tests, designation, markings, dimensions and other requirements for secondary lithium batteries. The objective of this standard is to...
Advertisement