NAVY - MIL-F-81836/5A

FILTER ELEMENT, ADAPTER

inactive
Organization: NAVY
Publication Date: 27 March 1992
Status: inactive
Page Count: 3
scope:

This specification sheet is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-F-81836(AS)

Notes:

1. Material: See procurement specification.

2. Adapter for use with M81836/4-16 filter element in housing conforming to MIL-F-27656.

3. Dimensions in inches unless otherwise specified.

Tolerances: Decimals ±.015, angles ±1°.

ADAPTER FLOW A B C PART RATE DIA DIA HEX NUMBER (gpm) +.000 ±.015 ±.015 −.002 ------------------------------------------- M81836/5-16 30 1.248 1.625 1.625

Document History

July 25, 2019
Filter, Element, Adapter
A description is not available for this item.
October 1, 1998
FILTER ELEMENT, ADAPTER
A description is not available for this item.
MIL-F-81836/5A
March 27, 1992
FILTER ELEMENT, ADAPTER
This specification sheet is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...
August 25, 1987
FILTER ELEMENT, ADAPTER
A description is not available for this item.
February 18, 1972
FILTER ELEMENT, ADAPTER
A description is not available for this item.

References

Advertisement