NPFC - MIL-M-28787/62

MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA

inactive
Buy Now
Organization: NPFC
Publication Date: 22 January 1979
Status: inactive
Page Count: 58
scope:

This document establishes the requirements and test procedures for the procurement of an electronic analog comparator module.

The following electrical parameters reflect the 0° to 60°C end-of-life limits from table II.

Name Comparator, analog Family Analog Key code CFA Size 1A Weight 35 grams maximum Failure rate 0.444 failures/106 hours maximum Environment Class I as specified in MIL-STD-1389 Maximum power dissipation Without pullup resistors connected. +16.5 V supply 710 mW −16.5 V supply 595 mW Without pullup resistors connected. +5.5 V supply (to pin 1 or 21) 200 mW With pullup resistors connected to +5.5 V and the output of the comparators. +16.5 V supply 710 mW −16.5 V supply 595 mW +5.5 V supply (to pin 2) 220 mW Supply voltage (A, B, or C but not simultaneously). A +15 Vdc ±10 percent A −15 Vdc ±10 percent A + 5 Vdc ±10 percent (optional) B + 5 Vdc ±10 percent C +30 Vdc maximum

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Electronic Systems Command, ATTN: ELEX 5043, Department of the Navy, Washington, D.C. 20360 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Comparator type Open collector output Input offset voltage 4.0 mV maximum Input offset current 15.0 nA maximum Input bias current 150 nA maximum Low-level output voltage Io = 5.5 mA 0.4 V maximum Io = 50 mA 1.5 V maximum Common mode voltage range Between (−VCC +0.4 V) and (+VCC −1.3 V) Output leakage current VOUT = 35 V 100 nA maximum Response time, tRLH 400 ns maximum Response time, tRHL 400 ns maximum

Pullup resistor 1 kΩ ±15%, 60 mW

This module contains six independent open collector analog comparators and six 1 kΩ resistors to be used as pullup resistors for comparator outputs.

Each comparator has the input to output relationship of table I.

The common mode voltage range is between (−VCC +0.4 V) and (+VCC − 1.3 V) when the input common mode voltage exceeds the common mode voltage range, the comparator output may latch at a high level. Test condition R guarantees correct module operation with a minimum common mode voltage of (+VCC − 1.3 V). TABLE I. Input to output relationship.

Input voltage Output ----------------------------------------------------------------- + Terminal voltage > − terminal voltage High level + Terminal voltage < − terminal voltage Low level

Document History

August 13, 2013
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
April 22, 1998
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
March 31, 1993
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
July 17, 1984
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
September 1, 1982
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
August 9, 1979
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
MIL-M-28787/62
January 22, 1979
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
This document establishes the requirements and test procedures for the procurement of an electronic analog comparator module. The following electrical parameters reflect the 0° to 60°C end-of-life...
March 27, 1978
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
February 28, 1977
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
August 5, 1975
MODULES, STANDARD ELECTRONIC COMPARATOR, ANALOG, KEY CODE CFA
A description is not available for this item.
Advertisement