ASD-STAN - PREN 2398

Aerospace Series Heat Resisting Alloy FE-PA2601 Softened, Cold Worked, Solution Treated, Precipitation Treated Bars for Machined Fastners D Less Than or Equal to 50 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 January 1993
Status: active
Page Count: 7

Document History

PREN 2398
January 1, 1993
Aerospace Series Heat Resisting Alloy FE-PA2601 Softened, Cold Worked, Solution Treated, Precipitation Treated Bars for Machined Fastners D Less Than or Equal to 50 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa
A description is not available for this item.
May 1, 1980
Heat Resisting Steel FE-PA92-HT Rm Greater Than or Equal to 900 MPa Bars for Machined Bolts D Less Than or Equal to 25 mm Aerospace Series
A description is not available for this item.
Advertisement