FORD WSB-M4D841-A2
POLYPROPYLENE (PP) COPOLYMER, 16 % MINERAL FILLED MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 9 July 1992 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a molding compound based on polypropylene copolymer, 14 -18 % mineral (talc) filled.
Document History
February 25, 2011
POLYPROPYLENE (PP) COPOLYMER, 16% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene copolymer, 14 - 18% mineral (talc) filled.
April 13, 2003
POLYPROPYLENE (PP) COPOLYMER, 16 % MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene copolymer, 14 - 18% mineral (talc) filled.
FORD WSB-M4D841-A2
July 9, 1992
POLYPROPYLENE (PP) COPOLYMER, 16 % MINERAL FILLED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a molding compound based on polypropylene copolymer, 14 -18 % mineral (talc) filled.