BSI - BS 4417

Specification for Semiconductor Rectifier Equipments

inactive
Buy Now
Organization: BSI
Publication Date: 28 February 1969
Status: inactive
Page Count: 61
ICS Code (Transformers. Reactors): 29.180
scope:

Applicable to rectifier assemblies, transformers, or complete equipments for use on a.c. supplies of 15 Hz to 2000 Hz and having a maximum d.c. output voltage of 5000 V. Gives details of service conditions, rating classes, temperature rises, methods of test and proposals for guarantees and acceptance tolerances.

Document History

BS 4417
February 28, 1969
Specification for Semiconductor Rectifier Equipments
Applicable to rectifier assemblies, transformers, or complete equipments for use on a.c. supplies of 15 Hz to 2000 Hz and having a maximum d.c. output voltage of 5000 V. Gives details of service...

References

Advertisement