DS/EN 1567

Building valves - Water pressure reducing valves and combination water pressure reducing valves - Requirements and tests

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 March 2001
Status: active
Page Count: 19
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal size from DN 8 to DN 100, for inlet pressures that do not exceed 1,6 MPa (16 bar) and a temperature that does not exceed 30°C for cold water application and 80°C for hot water application. Except when stated otherwise by the manufacturer, the valves can be mounted in any orientation.

Document History

DS/EN 1567
March 9, 2001
Building valves - Water pressure reducing valves and combination water pressure reducing valves - Requirements and tests
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal...
Advertisement