IEC 60092-354
Electrical Installations in Ships - Part 354: Single- and Three-Core Power Cables with Extruded Solid Insulation for Rated Voltages 6 kV, 10 kV and 15 kV
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 35 |
Document History
February 1, 2020
Electrical installations in ships – Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2)...
August 1, 2014
Electrical installations in ships – Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2)...
June 1, 2003
Electrical installations in ships Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of 3,6/6 (7,2) kV, 6/10 (12) kV,...
IEC 60092-354
January 1, 1994
Electrical Installations in Ships - Part 354: Single- and Three-Core Power Cables with Extruded Solid Insulation for Rated Voltages 6 kV, 10 kV and 15 kV
A description is not available for this item.