NPFC - MIL-S-3725
SHELTER HALF, TENT
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 November 1983 |
| Status: | active |
| Page Count: | 21 |
scope:
This document covers one type and size shelter half which is one half of a small tent. Two shelter halves, when joined, form a tent with both ends closable.
intended Use:
The shelter half may be used by itself as a fly for shade and shelter or when joined together with another shelter half provides a shelter for two men. Snap fasteners are provided to join the... View More
Document History
MIL-S-3725
November 2, 1983
SHELTER HALF, TENT
The shelter half may be used by itself as a fly for shade and shelter or when joined together with another shelter half provides a shelter for two men. Snap fasteners are provided to join the shelter...