DS/ISO 19123

Geographic information - Schema for coverage geometry and functions

inactive, Most Current
Organization: DS
Publication Date: 30 September 2005
Status: inactive
Page Count: 78
ICS Code (IT applications in science): 35.240.70
scope:

ISO 19123:2005 defines a conceptual schema for the spatial characteristics of coverages. Coverages support mapping from a spatial, temporal or spatiotemporal domain to feature attribute values where feature attribute types are common to all geographic positions within the domain. A coverage domain consists of a collection of direct positions in a coordinate space that may be defined in terms of up to three spatial dimensions as well as a temporal dimension. Examples of coverages include rasters, triangulated irregular networks, point coverages and polygon coverages. Coverages are the prevailing data structures in a number of application areas, such as remote sensing, meteorology and mapping of bathymetry, elevation, soil and vegetation.
ISO 19123:2005 defines the relationship between the domain of a coverage and an associated attribute range. The characteristics of the spatial domain are defined whereas the characteristics of the attribute range are not part of ISO 19123:2005.

Document History

DS/ISO 19123
September 30, 2005
Geographic information - Schema for coverage geometry and functions
ISO 19123:2005 defines a conceptual schema for the spatial characteristics of coverages. Coverages support mapping from a spatial, temporal or spatiotemporal domain to feature attribute values where...
Advertisement