IEC 60068-2-65

Environmental Testing - Part 2: Methods of Test - Test Fg: Vibration, Acoustically Induced

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 1993
Status: inactive
Page Count: 62
ICS Code (Environmental testing): 19.040
scope:

Object

To provide standard procedures and guidance for conducting acoustic tests in order to determine the ability of a specimen to withstand vibration caused by a specified sound-pressure level environment to which it is, or is liable to be, subjected. For sound-pressure level environments of less than 120 dB acoustic tests are not normally required.

To determine mechanical weakness and/or degradation in the performance of specimens and to use this information, in conjunction with the relevant specification, to decide their acceptability. In some cases, the methods of test may also be used as a means of establishing the mechanical robustness or fatigue resistance of specimens.

This part of IEC 68 describes the procedures for conducting tests and for measurement of the sound-pressure levels within the acoustic noise field and considers the need for measurement of the vibration responses at specified points on the specimen. It also gives guidance for the selection of the acoustic noise environment, spectrum, sound-pressure level and duration of exposure.

Document History

February 1, 2013
Environmental testing – Part 2-65: Tests – Test Fg: Vibration – Acoustically induced method
This part of IEC 60068 provides standard procedures and guidance for conducting acoustic tests in order to determine the ability of a specimen to withstand vibration caused by a specified...
IEC 60068-2-65
November 1, 1993
Environmental Testing - Part 2: Methods of Test - Test Fg: Vibration, Acoustically Induced
Object To provide standard procedures and guidance for conducting acoustic tests in order to determine the ability of a specimen to withstand vibration caused by a specified sound-pressure level...

References

Advertisement