DS/EN 301163-2-1 V.1.1.2

Transmission and Multiplexing (TM); Generic requirements of Asynchronous Transfer Mode (ATM) transport functionality within equipment; Part 2-1: Functional model for the transfer and layer management plane

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

The purpose of the present document is to provide specifications for Asynchronous Transfer Mode (ATM) equipment to be used in the ETSI region. Such specifications will ensure compatibility between equipment by identifying which functions are mandatory for interworking and which can be considered as truly optional. Of course it is not the intention to prevent manufacturers or procurers from following an alternative specification, but the consequences should become clear from the present document.

Document History

DS/EN 301163-2-1 V.1.1.2
January 15, 2002
Transmission and Multiplexing (TM); Generic requirements of Asynchronous Transfer Mode (ATM) transport functionality within equipment; Part 2-1: Functional model for the transfer and layer management plane
The purpose of the present document is to provide specifications for Asynchronous Transfer Mode (ATM) equipment to be used in the ETSI region. Such specifications will ensure compatibility between...
Advertisement