ISO/IEC 14443-3

Identification Cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16 TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2006
Status: inactive
Page Count: 84
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

May 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 3: Initialization and anticollision AMENDMENT 1: Dynamic power level management
A description is not available for this item.
February 15, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 3: Initialization and anticollision AMENDMENT 1: Dynamic power level management
A description is not available for this item.
August 1, 2020
Cards and security devices for personal identification — Contactless proximity objects — Part 3: Initialization and anticollision AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
July 1, 2018
Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision
This document describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and timing used during...
December 15, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: RFU handling rules
A description is not available for this item.
June 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and...
June 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and...
April 15, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
April 15, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
A description is not available for this item.
September 15, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
A description is not available for this item.
October 15, 2011
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
April 15, 2011
Identification cards - Contactless integrated circuit cards - Proximity cards Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and timing used during...
ISO/IEC 14443-3
September 1, 2006
Identification Cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16 TECHNICAL CORRIGENDUM 1
A description is not available for this item.
March 15, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Handling of reserved fields and values
A description is not available for this item.
June 1, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - AMENDMENT 1 : Bit rates of fc/64, fc/32 and fcll6
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during the initial...
February 1, 2001
Identification Cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: — polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and timing used during the initial...
Advertisement