ASME B30.7

Base Mounted Drum Hoists

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2001
Status: inactive
Page Count: 30
scope:

Within the general scope defined in Section I, B30.7 applies to base-mounted drum hoists arranged for mounting on a foundation or other supporting structure for lifting or lowering loads, to derrick swingers, and to any variations which retain the same fundamental characteristics. The scope includes hoists which are powered by internal combustion engines, electric motors, compressed air, or hydraulics, and which utilize drums and rope. This volume does not apply to overhead hoists, car pullers, barge pullers, truck body hoists, or other hoists or winches used exclusively in horizontal pulling applications.

Provisions of this volume do not encompass all of the safety precautions and safeguards applicable when hoist loads consist wholly, or in part, of personnel. For personnel handling hoists refer to ANSI A10.4. When base-mounted drum hoists are used as an integral part of other lifting equipment, this Standard may not apply.

Document History

November 19, 2021
Winches
SCOPE OF B30.7 The B30.7 Volume includes provisions that apply to the construction, installation, operation, inspection, testing, and maintenance of winches arranged for mounting on a foundation or...
September 16, 2016
Winches
The B30.7 Volume includes provisions that apply to the construction, installation, operation, inspection, testing, and maintenance of winches arranged for mounting on a foundation or other supporting...
August 5, 2011
Winches
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-handling related...
December 29, 2006
Base Mounted Drum Hoists
Within the general scope defined in Section I, B30.7 applies to base-mounted drum hoists arranged for mounting on a foundation or other supporting structure for lifting or lowering loads, to derrick...
ASME B30.7
January 1, 2001
Base Mounted Drum Hoists
Within the general scope defined in Section I, B30.7 applies to base-mounted drum hoists arranged for mounting on a foundation or other supporting structure for lifting or lowering loads, to derrick...
November 30, 1997
Addenda to B30.7-1994 Base Mounted Drum Hoists
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power operated cranes, monorails, and crane runways; power operated and manually operated...
July 26, 1996
Addenda to B30.7-1994 Base Mounted Drum Hoists
Within the general scope defined in Section I, 830.7 applies to base mounted drum hoists arranged for mounting on a foundation or other supporting structure for lifting or lowering loads, to derrick...
September 8, 1995
Addenda to B30.7-1994 Base Mounted Drum Hoists
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power-operated and manually operated...
August 1, 1994
Base Mounted Drum Hoists
A description is not available for this item.
August 31, 1993
ADDENDA TO B30.7-1989 BASE MOUNTED DRUM HOISTS
A description is not available for this item.
August 31, 1992
ADDENDA TO B30.7-1989 BASE MOUNTED DRUM HOISTS
A description is not available for this item.
April 30, 1991
ADDENDA TO B30.7-1989 BASE MOUNTED DRUM HOISTS
A description is not available for this item.
December 12, 1989
BASE MOUNTED DRUM HOISTS
A description is not available for this item.
October 15, 1988
ADDENDA TO ANSI/ASME B30.7-1984 BASE MOUNTED DRUM HOISTS
This Standard applies to the construction, installation, operation, inspection and maintenance of jacks; power operated cranes, monorails and crane runways; power operated and manually operated...
August 15, 1987
ADDENDA TO ANSI/ASME B30.7-1984 BASE MOUNTED DRUM HOISTS
A description is not available for this item.
August 15, 1986
ADDENDA TO ANSI/ASME B30.7-1984 BASE MOUNTED DRUM HOISTS
A description is not available for this item.
July 31, 1984
ADDENDA TO ANSI/ASME B30.7-1984 BASE MOUNTED DRUM HOISTS
A description is not available for this item.
July 15, 1984
BASE MOUNTED DRUM HOISTS
A description is not available for this item.
January 1, 1977
BASE MOUNTED DRUM HOISTS
This Standard applies to the construction, installation, operation, inspection and maintenance of jacks; power operated cranes, monorails and crane runways; power operated and manually operated...
January 1, 1971
BASE MOUNTED DRUM HOISTS
This Code applies to the construction, installation, inspection, maintenance, and operation of jacks; power operated cranes; crane runways; power operated and manually operated derricks and hoists;...

References

Advertisement