CSA - CAN/CSA-E61558-2-4:03

Safety of power transformers, power supply units and similar Part 2: Particular requirements for isolating transformers for general use

inactive
Organization: CSA
Publication Date: 1 February 2003
Status: inactive
Page Count: 36

Document History

January 1, 2020
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V — Part 2-4: Particular requirements and tests for isolating transformers and power supply units incorporating isolating transformers
This part of IEC 61558 deals with the safety of isolating transformers for general applications and power supply units incorporating isolating transformers for general applications. Transformers...
CAN/CSA-E61558-2-4:03
February 1, 2003
Safety of power transformers, power supply units and similar Part 2: Particular requirements for isolating transformers for general use
A description is not available for this item.
February 1, 2003
Safety of power transformers, power supply units and similar – Part 2: Particular requirements for isolating transformers for general use
Replacement: This part 2 of IEC 61558 applies to stationary or portable, single-phase or polyphase, air-cooled isolating transformers, associated or otherwise, having a rated supply voltage not...
January 1, 2003
Safety of power transformers, power supply units and similar – Part 2: Particular requirements for isolating transformers for general use
This part 2 of IEC 61558 applies to stationary or portable, single-phase or polyphase, air-cooled isolating transformers, associated or otherwise, having a rated supply voltage not exceeding 1000 V...
Advertisement