FORD - WSB-M2G383-A2

TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 20 February 2004
Status: inactive
Page Count: 7
scope:

1. SCOPE

WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15% expanding, structural weldable tape adhesive.

WSB-M2G383-A2: The material defined by this specification is an epoxy resin base, high temperature heat curing, 30 - 75 expanding, structural weldable tape adhesive.

WSZ-M2G383-A3: The material defined by this specification is an epoxy resin base, high temperature heat curing, 100% expanding, structural tape adhesive/reinforcing compound supplied with release backing paper.

Document History

June 25, 2021
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 - 15% expanding, structural weldable tape adhesive. WSB-M2G383-A2: The material...
October 17, 2016
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 - 15% expanding, structural weldable tape adhesive. WSB-M2G383-A2: The material...
December 17, 2014
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 - 15% expanding, structural weldable tape adhesive. WSB-M2G383-A2: The material...
WSB-M2G383-A2
February 20, 2004
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15% expanding, structural weldable tape adhesive. WSB-M2G383-A2: The...
March 28, 2003
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive. WSB-M2G383-A2: The...
January 15, 1995
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM EXPANDING, HIGH TEMPERATURE, HEAT
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive. WSB-M2G383-A2: The...

References

Advertisement