NPFC - SS-A-666

ASPHALT, PETROLEUM (BUILT - UP ROOFING, WATERPROOFING, AND DAMPPROOFING)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 May 1968
Status: active
Page Count: 3
scope:

This specification covers petroleum asphalt for use as hot-cement and mopping coat in the construction of built-up roof coverings, in dampproofing, and in the construction of a membrane system of waterproofing.

intended Use:

The suggested use for each type is not absolute, and overlapping of fields of use may occur between adjoining types, depending upon the kind and occupancy of the building involved; the kind of... View More

Document History

July 24, 1968
ASPHALT, PETROLEUM (BUILT - UP ROOFING, WATERPROOFING, AND DAMPPROOFING)
This notice was approved by the Commissioner, Federal Supply Service, General Services Administration. On page 1 in the upper right-hand corner, immediately below "Int. Fed. Spec. SS-A-00666c...
SS-A-666
May 7, 1968
ASPHALT, PETROLEUM (BUILT - UP ROOFING, WATERPROOFING, AND DAMPPROOFING)
The suggested use for each type is not absolute, and overlapping of fields of use may occur between adjoining types, depending upon the kind and occupancy of the building involved; the kind of roof...
October 3, 1966
ASPHALT, PETROLEUM (BUILT - UP ROOFING, WATERPROOFING, AND DAMPPROOFING)
A description is not available for this item.
October 16, 1965
ASPHALT, PETROLEUM (BUILT - UP ROOFING, WATERPROOFING, AND DAMPPROOFING)
A description is not available for this item.

References

Advertisement