DS/EN 298
Automatic gas burner control systems for gas burners and gas burning appliances with or without fans
| Organization: | DS |
| Publication Date: | 23 December 2003 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This European Standard specifies requirements for the construction and function, test methods and marking of automatic burner control systems and also programming units and their associated flame detector devices for gas burners and gas burning appliances with or without fans. This standard also applies to automatic burner control systems, programming units and their associated flame detector devices that include additional functions. Automatic burner control systems utilizing thermo-electric flame supervision devices are not covered by this standard. This European Standard covers type testing only. NOTE European Standards for burners, appliances or processes which use automatic burner control systems, programming units or flame detectors can override the requirements of this standard.
Document History