DLA - DESC-DWG-86031 REV E

RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL

inactive
Organization: DLA
Publication Date: 10 March 1993
Status: inactive
Page Count: 10
scope:

This drawing describes the complete requirements for nonhermetically sealed solid state relays supplied to the Y level screening requirements of MIL-R-28750.

The complete PIN shall be as shown in the following example:

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

May 14, 2014
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
December 7, 2005
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 25, 2003
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
April 15, 1998
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
June 9, 1995
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
DESC-DWG-86031 REV E
March 10, 1993
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 12, 1991
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
December 4, 1989
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
February 24, 1988
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
August 24, 1987
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.
April 14, 1986
RELAY, SOLID STATE, OPTICALLY ISOLATED, 10 AMPERE LOAD AT 250 V AC, DC INPUT CONTROL
A description is not available for this item.

References

Advertisement