IEC 62053-11

Electricity metering equipment (a.c.) Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2003
Status: inactive
Page Count: 38
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 62053 applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only.

It applies only to electromechanical watt-hour meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s). If the meter has a measuring element for more than one type of energy (multi-energy meters), or when other functional elements, like maximum demand indicators, electronic tariff registers, time switches, ripple control receivers, data communication interfaces, etc. are enclosed in the meter case, then the relevant standards for these elements also apply.

It does not apply to:

- watt-hour meters where the voltage across the connection terminals exceeds 600 V (line-to-line voltage for meters for polyphase systems);

- portable meters;

- data interfaces to the register of the meter.

Regarding acceptance tests, a basic guideline is given in IEC 60514.

The dependability aspect is covered by the documents of the IEC 62059 series.

Document History

March 1, 2018
ELECTRICITY METERING EQUIPMENT (A.C.) – PARTICULAR REQUIREMENTS – Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
A description is not available for this item.
November 1, 2016
Electricity metering equipment (a.c.) - Particular requirements - Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in...
November 1, 2016
AMENDMENT 1 Electricity metering equipment (a.c.) - Particular requirements - Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
A description is not available for this item.
IEC 62053-11
January 1, 2003
Electricity metering equipment (a.c.) Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in...

References

Advertisement