DLA - DESC-DWG-88033 REV B
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
inactive
| Organization: | DLA |
| Publication Date: | 15 January 1991 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This drawing describes the requirements for a fixed film chip resistor.
The complete part number shall be as shown in the following example:
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, and for use in surface mounting applications.
Document History
January 29, 2024
RESISTOR, CHIP, FIXED, FILM, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 23, 2021
RESISTOR, CHIP, FIXED, FILM, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
February 12, 2016
RESISTOR, CHIP, FIXED, FILM, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
March 26, 2010
RESISTOR, CHIP, FIXED, FILM, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 6, 2005
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
May 5, 2000
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 5, 1999
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
September 22, 1994
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
A description is not available for this item.
DESC-DWG-88033 REV B
January 15, 1991
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
This drawing describes the requirements for a fixed film chip resistor.
The complete part number shall be as shown in the following example:
August 21, 1989
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
A description is not available for this item.
May 4, 1988
RESISTOR, FIXED, FILM, CHIP, STYLE 1010
A description is not available for this item.