DS/EN 60947-4-1/A2

Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters

inactive
Organization: DS
Publication Date: 19 October 2005
Status: inactive
Page Count: 159
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters and/or contactors dealt with in this standard are not normally designed to interrupt short-circuit currents. Therefore, suitable short-circuit protection (see 9.3.4) shall form part of the installation but not necessarily of the contactor or the starter. In this context, this standard gives requirements for: - contactors associated with overload and/or short-circuit protective devices; - starters associated with separate short-circuit protective devices and/or with separate short-circuit and integrated overload protective devices; - contactors or starters combined, under specified conditions, with their own short-circuit protective devices. Such combinations, e.g. combination starters (see 3.2.7) or protected starters (see 3.2.8) are rated as units. Circuit-breakers and fuse-combination units used as short-circuit protective devices in combination starters and in protected starters shall comply with the requirements of IEC 60947-2 and IEC 60947-3, as the case may be.

Document History

November 14, 2012
Low-voltage switchgear and controlgear – Part 4-1: Contactors and motor-starters – Electromechanical contactors and motor-starters
IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters...
May 10, 2010
Low-voltage switchgear and controlgear – Part 4-1: Contactors and motor-starters – Electromechanical contactors and motor-starters
IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters...
DS/EN 60947-4-1/A2
October 19, 2005
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or...
July 8, 2003
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V or 1 500...
February 5, 2002
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1 (a.c. and d.c. contactors) and 1.2 (a.c. motor-starters) whose main contacts are intended to be connected to circuits the rated...
September 30, 1997
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section one: Electromechanical contactors and motor-starters
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the...
April 5, 1995
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section one: Electromechanical contactors and motor-starters
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the...
September 28, 1994
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section one: Electromechanical contactors and motor-starters
States the characteristics of contactors and starters and associated equipment, the conditions with which contactors or starters shall comply (operation and behaviour, dielectric properties, the...
Low-voltage switchgear and controlgear – Part 4-1: Contactors and motor-starters – Electromechanical contactors and motor-starters
1.1 General The provisions of the general rules dealt with IEC 60947-1 are applicable to this part of IEC 60947 series where specifically called for. Clauses and subclauses, tables, figures and...
Low-voltage switchgear and controlgear -- Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters...
Low-voltage switchgear and controlgear -- Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
1.1 Scope This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1...
Low-voltage switchgear and controlgear -- Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c....
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters...
Advertisement