NPFC - MIL-S-19500/538

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV

inactive
Buy Now
Organization: NPFC
Publication Date: 22 October 1980
Status: inactive
Page Count: 20
scope:

This specification covers the detail requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each device type as specified in MIL-S-19500.

See Fig. 1 (TO-3) - 2N6676, 2N6678

See Fig. 2 (TO-61) - 2N6691, 2N6693

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2), Griffis AFB, NY 13441 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

January 30, 2019
TRANSISTOR, NPN, SILICON, POWER, ENCAPSULATED (THROUGH-HOLE PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 2N6676, 2N6678, 2N6691, AND 2N6693, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type....
December 13, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6676, 2N6678, 2N6676T1, 2N6678T1, 2N6676T3, 2N6678T3, 2N6691, AND 2N6693, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCA, JANKCA, JANKCAM, JANKCAD, JANKCAP, JANKCAL, JANKCAR, JANKCAF, JANKCAG, AND JANKCAH
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels...
February 10, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6676, 2N6678, 2N6676T1, 2N6678T1, 2N6676T3, 2N6678T3, 2N6691, AND 2N6693, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCA, JANKCA, JANKCAM, JANKCAD, JANKCAP, JANKCAL, JANKCAR, JANKCAF, JANKCAG, AND JANKCAH
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels...
April 25, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6676, 2N6678, 2N6676T1, 2N6678T1, 2N6676T3, 2N6678T3, 2N6691, AND 2N6693, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
June 26, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6676, 2N6678, 2N6676T1, 2N6678T1, 2N6676T3, 2N6678T3, 2N6691, AND 2N6693, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
March 29, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPE 2N6676, 2N6678, 2N6676T1, 2N6678T1, 2N6676T3, 2N6678T3, 2N6691 AND 2N6693 JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
April 24, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPE 2N6676, 2N6678, 2N6676T1, 2N6678T1, 2N6676T3, 2N6678T3, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
October 31, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
A description is not available for this item.
July 30, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPE 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 17, 1990
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPE 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
A description is not available for this item.
December 30, 1983
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
A description is not available for this item.
October 1, 1982
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
A description is not available for this item.
MIL-S-19500/538
October 22, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6676, 2N6678, 2N6691 AND 2N6693 JAN, JANTX AND JANTXV
This specification covers the detail requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...

References

Advertisement