ISO 19901-5
Petroleum and natural gas industries Specific requirements for offshore structures Part 5: Weight control during engineering and construction
| Organization: | ISO |
| Publication Date: | 15 July 2003 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 19901 specifies requirements for controlling the weight and centre of gravity (CoG) by means of mass management during the engineering and construction of structures for the offshore environment. The provisions are applicable to offshore projects that include structures of all types and materials.
This part of ISO 19901 differentiates between projects where considerations with regard to weight and CoG have a high priority as a result of weight and/or CoG sensitivity, and projects where weight and CoG are of little consequence. This differentiation has been made by the introduction of three different classes of structure (Class A, Class B and Class C). Depending on the degree of control necessary, different clauses of this part of ISO 19901 will apply; Clause 4 provides guidelines for assigning one of these classes.
This part of ISO 19901
- specifies quality requirements for reporting of weights and centres of gravity,
- specifies requirements for weight reporting,
- provides a basis for overall project status reports or management reports for all classes,
- specifies requirements for weight and load budgets for offshore installations,
- specifies the methods and requirements for the weighing of major assemblies, and the determination of weight and centre of gravity,
- specifies requirements for weight information from suppliers, including weighing of equipment and bulk materials for offshore installations; and may be used
- as a basis for planning and presentation of the contractor's weight-reporting system;
- as a basis for evaluation of the contractor's weight-reporting system;
- as a means of refining the structural analysis/model;
- as a contract reference between the ordering client and the contractor;
- as a basis for costing.
Document History