DS/ETS 300396-6
Terrestrial Trunked Radio (TETRA) - Direct Mode Operation (DMO) - Part 6: Security
| Organization: | DS |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This ETS defines the Terrestrial Trunked Radio system (TETRA) Direct Mode of operation. It specifies the basic Air Interface (AI), the interworking between Direct Mode Groups via Repeaters, and interworking with the TETRA trunked system via Gateways. It also specifies the security aspects in TETRA Direct Mode, and the intrinsic services that are supported in addition to the basic bearer and teleservices. This part describes the security mechanisms in TETRA Direct Mode. It provides mechanisms for confidentiality of control signalling and user speech and data at the AI. - Clause 4 describes the general condition for which security of calls at the AI can be met. This introduces conditions that all other clauses must follow. - Clause 5 describes authentication mechanisms for direct mode. The differences between peer-to-peer authentication mechanisms and client-server authentication mechanisms are covered by this clause as are the principles of operation in gateway mode. - Clause 6 describes the confidentiality mechanisms using encryption on the AI, for circuit mode speech, circuit mode data, packet (short) data and control information. This clause then details the protocol concerning control of encryption at the AI.
Document History