ISO 6942
Protective Clothing - Protection Against Heat and Fire - Method of Test: Evaluation of Materials and Material Assemblies When Exposed to a Source of Radiant Heat
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
August 1, 2022
Protective clothing — Protection against heat and fire — Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
This document specifies two complementary methods (method A and method B) for determining the behaviour of materials for heat protective clothing subjected to heat radiation.
These tests are carried...
ISO 6942
June 1, 2002
Protective Clothing - Protection Against Heat and Fire - Method of Test: Evaluation of Materials and Material Assemblies When Exposed to a Source of Radiant Heat
A description is not available for this item.
January 1, 1993
Clothing for Protection Against Heat and Fire - Evaluation of Thermal Behaviour of Materials and Material Assemblies When Exposed to a Source of Radiant Heat
A description is not available for this item.