NPFC - MS 21955

BODY, CLUSTER FITTING, TWO WAY 180 DEG., FLARE

inactive
Buy Now
Organization: NPFC
Publication Date: 15 June 2000
Status: inactive
Page Count: 6
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense. TABLE IA. Dimensions for low flow sizes.

Low Flow Size Tube Thread T B C D E ---------------------- OD SAE AS8879 Al Alloy Al Alloy 1/ 7075 2014/2024 ---------------------------------------------------------------------------------------------- W3L -3L .187 .375-24UNJF-3A .500 .540 .710 1.109 W4L -4L .250 .4375-20UNJF-3A .500 .625 .710 1.187 W5L -5L .312 .500-20UNJF-3A .500 .625 .710 1.187 W6L -6L .375 .5625-18UNJF-3A .500 .640 .710 1.203 1/ Aluminum alloy 2014 and 2024 parts are cancelled. Use Aluminum alloy 7075 parts for new design. Cancelled parts may be used till stock is exhausted.

TABLE IB. Dimensions for high flow sizes.

Low Flow Size Tube Thread T B C D E ----------------------- OD SAE AS8879 Al Alloy Al Alloy 1/ 7075 2014/2024 ---------------------------------------------------------------------------------------------- W4H -4H .250 .4375-20UNJF-3A .594 .625 .710 1.438 W5H -5H .312 .500-20UNJF-3A .594 .625 .710 1.438 W6H -6H .375 .5625-18UNJF-3A .594 .648 .710 1.46O W8H -8H .500 .750-16UNJF-3A .594 .750 .750 1.562 1/ Aluminum alloy 2014 and 2024 parts are cancelled. Use Aluminum alloy 7075 parts for new design. Cancelled parts may be used till stock is exhausted.

Document History

May 10, 2019
Body, Cluster Fitting, Two-Way 180 Deg., Flare
A description is not available for this item.
March 5, 2014
Body, Cluster Fitting, Two-Way 180 Deg., Flare
A description is not available for this item.
April 6, 2009
BODY, CLUSTER FITTING, TWO-WAY, 180 DEGREE, FLARE
A description is not available for this item.
April 7, 2005
BODY, CLUSTER FITTING, TWO WAY 180 DEG., FLARE
A description is not available for this item.
MS 21955
June 15, 2000
BODY, CLUSTER FITTING, TWO WAY 180 DEG., FLARE
This specification is approved for use by all Departments and Agencies of the Department of Defense. TABLE IA. Dimensions for low flow sizes. Low Flow Size Tube Thread T B C D E...
September 30, 1975
BODY, CLUSTER FITTING, TWO WAY 180 DEG., FLARE
This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design application and for repetitive use shall be made...
February 15, 1956
BODY, CLUSTER FITTING, TWO WAY 180 DEG., FLARE
A description is not available for this item.

References

Advertisement