DS/EN 301811-1-1 V1.1.1
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based onvergence layer; Part 1: Common part; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the packet based convergence layer for HIPERLAN 2; Part 1: Common part, as defined in TS 101 493-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2]. It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History