DS/EN 300385 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for fixed radio links and ancillary equipment

active, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document covers the assessment of Fixed Radio Links and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port of the radio equipment are found in the related product standards for the effective use of the radio spectrum. If the relevant product standard does not specify any spurious emission limits for the antenna port, then the default values as specified in ubclause 8.4 of the present document apply. The present document specifies the applicable EMC tests, the test methods, the limits and the minimum performance criteria for Analogue and Digital Fixed Radio Links operating as fixed point to point, and Point to Multipoint systems as defined in annex B, including the associated ancillary equipment.

Document History

DS/EN 300385 V1.2.1
July 15, 2000
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for fixed radio links and ancillary equipment
The present document covers the assessment of Fixed Radio Links and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port of the...

References

Advertisement