FORD WSK-M99G145-C1
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 September 2006 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The adhesive film (hot melt adhesive) is covered by release paper or foil.
Document History
November 24, 2020
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
August 13, 2013
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
FORD WSK-M99G145-C1
September 25, 2006
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
October 10, 2001
FELT, SOUND ABSORPTION, SEL-ADHESIVE
1. SCOPE The material defined by this specification is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...