DS/EN 61000-4-6/A1
Electromagnetic compatibility (EMC) - Part 4-6: Testing and measurement techniques - Immunity to conducted disturbances, induced by radio-frequency fields
| Organization: | DS |
| Publication Date: | 4 May 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This section of International Standard IEC 1000-4 related to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 9 kHz up to 80 MHz. Equipment not having at least one conducting cable (such as mains supply, signal line or earth connection), which can couple the equipment to the disturbing RF fields is excluded.
Document History