GMNA - 9981833

Mill Oil - Corrosion Preventive for Sheet Metal

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2000
Status: inactive
Page Count: 3
scope:

1 Scope

This specification details the requirements of oil for-mulations that must be compatible with current pro-duction processes and paint systems used to protect sheet metal surfaces against corrosion and stains. Steel mills and processors must apply these materi-als at the following levels: 1.3 g/m 2 ¿ 2.1 g/m 2 This should be calculated by a minimum of 5 mea-surements equally spaced across the width of the sheet. Any deviations from this requirement must be spelled out on the Metal Parts Specification (MPS) sheet or the purchase order.

Document History

April 1, 2022
Mill Oil – Corrosion Preventative for Sheet Metal
Material Description. This specification details the requirements for mill oil formulations used to protect sheet metal surfaces against corrosion and stains. The mill oils must be compatible with...
March 1, 2015
Mill Oil – Corrosion Preventative for Sheet Metal
Material Description. This specification details the requirements for mill oil formulations used to protect sheet metal surfaces against corrosion and stains. The mill oils must be compatible with...
April 1, 2001
Mill Oil - Corrosion Preventative for Sheet Metal
1 Scope This specification detail the requirements of oil formulations that must be compatible with current production processes and paint systems used to protect sheet metal surfaces against...
December 1, 2000
Mill Oil - Corrosion Preventive for Sheet Metal
1 Scope This specification detail the requirements of oil for-mulations that must be compatible with current production processed and paint systems used to protect sheet metal surfaces against...
9981833
April 1, 2000
Mill Oil - Corrosion Preventive for Sheet Metal
1 Scope This specification details the requirements of oil for-mulations that must be compatible with current pro-duction processes and paint systems used to protect sheet metal surfaces against...
February 1, 1989
Mill Oil - Corrosion Preventive for Sheet Metal
1 SCOPE. This specification details the requirements of oil formulations that must be compatible with current production processes and paint systems used to protect sheet metal surfaces against...

References

Advertisement