DIN EN 301669

Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying STM-4 in two 40 MHz channels or 2 x STM-1 in a 40 MHz channel with alternate channel arrangement (Endorsement of the English version EN 301669 V 1.2.1 (2001-02) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301669
December 1, 2001
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying STM-4 in two 40 MHz channels or 2 x STM-1 in a 40 MHz channel with alternate channel arrangement (Endorsement of the English version EN 301669 V 1.2.1 (2001-02) as German standard)
A description is not available for this item.
December 1, 2000
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying STM-4 in two 40 MHz channels or 2 x STM-1 in a 40 MHz channel with alternate channel arrangement (Endorsement of the English version EN 301669 V 1.1.1 (2000-06) as German standard)
A description is not available for this item.
Advertisement