ISO 3861

Rubber Hoses for Sand and Grit Blasting - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1995
Status: inactive
Page Count: 7
ICS Code (Surface preparation): 25.220.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.

Document History

January 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting — Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
February 15, 2005
Rubber Hoses for Sand and Grit Blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 6,3 bar and over an operating...
ISO 3861
August 1, 1995
Rubber Hoses for Sand and Grit Blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.

References

Advertisement