FORD - WSS-M1A348-A4

STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 7 April 2005
Status: inactive
Page Count: 9
scope:

The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 980 MPa (see para 3.5.1). Appropriate steel making practices are used to generate (primarily) martensite as a dispersed second phase in a ferrite matrix. Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required.

Document History

May 6, 2013
STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 980 MPa (see para 3.5.1)....
May 3, 2006
STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 980 MPa (see para 3.5.1)....
WSS-M1A348-A4
April 7, 2005
STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 980 MPa (see para 3.5.1)....
May 26, 2004
STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 600 MPa (see para...
September 30, 2002
STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 600 MPa (see para...
August 19, 2002
STEEL, SHEET, COLD ROLLED, DUAL PHASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 600 MPa (see para...
June 10, 2002
STEEL, SHEET, COLD ROLLED, DUAL PHASE
1. SCOPE The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 600 MPa (see para...
March 8, 2001
STEEL, SHEET, COLD ROLLED, DUAL PHASE
1. SCOPE The materials defined by these specifications are of the cold rolled Dual Phase type, which includes steel grades with minimum tensile strengths in the range of 450 to 600 MPa (see para...

References

Advertisement