NPFC - A-A-59626
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 03
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 27 May 2004 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronaurical or critical special precision applications.
Document History
September 27, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees through 22 Degrees, Dimension Series 03
A description is not available for this item.
January 21, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees through 22 Degrees, Dimension Series 03
A description is not available for this item.
February 22, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11° THROUGH 22°, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
May 27, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEGREES THROUGH 22 DEGREES, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
A-A-59626
May 27, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronaurical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.