GMW14372

Lower Anchors and Tethers for Children

inactive
Buy Now
Organization: GMW
Publication Date: 1 April 2006
Status: inactive
Page Count: 6
scope:

Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose.

To determine if the child restraint anchorage system and its associated hardware of motor vehicles meet the requirements of:

Federal Motor Vehicle Safety Standard (FMVSS) 225 as published in August 2004.

Canadian Motor Vehicle Safety Standard (CMVSS) 210.1 as published August 13, 2004 and CMVSS 210.2 as published in August 13, 2004.

Note: This procedure addresses the strength test requirements of FMVSS 225, CMVSS 210.1 and 210.2, the child restraint fixture fit and the line of sight requirement only. This procedure does not address the design criteria of FMVSS 225, CMVSS 210.1 or 210.2. For information concerning this, see the FMVSS 225, CMVSS 210.1 or 210.2 standard. Letter of compliance to design requirements should be submitted by Supplier.

Applicability.

This standard applies to passenger cars; to trucks and multipurpose passenger vehicles with a gross vehicle weight rating (GVWR) of 3855 kilograms (8500 pounds) or less; and to buses (including school buses) with a GVWR of 4536 kg (10 000 lbs) or less. This standard does not apply to walk-in van-type vehicles, vehicles manufactured to be sold exclusively to the U.S. Postal Service, shuttle buses, and funeral coaches.

Document History

February 1, 2017
Child Restraint Anchorage Configuration and Strength
A description is not available for this item.
May 1, 2011
Lower Anchors and Tethers for Children
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW14372
April 1, 2006
Lower Anchors and Tethers for Children
Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained. Note: In the event of conflict between the English and domestic language,...
Advertisement