DS/EN 61514-2

Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs

inactive
Organization: DS
Publication Date: 18 June 2004
Status: inactive
Page Count: 43
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61514 specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of single-acting or double-acting intelligent valve positioners. The tests may be applied to positioners which receive standard analogue electrical input signals (as specified in IEC 60381) and/or digital signals via a data communication link and have a pneumatic output. An intelligent valve positioner as defined in Clause 3 is an instrument that uses for performing its functions digital techniques for data processing, decision-making and bi-directional communication. It may be equipped with additional sensors and additional functionality supporting the main function.

Document History

August 11, 2014
Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs mounted on an actuator valve assembly
IEC 61514-2:2013 specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of...
DS/EN 61514-2
June 18, 2004
Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs
This part of IEC 61514 specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of...
Industrial process control systems - Part 2: Methods of evaluating the performance of intelligent valve positioners with pneumatic outputs
This part of IEC 61514 specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of...
Advertisement