IEC 60998-2-4
Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes Part 2-4: Particular Requirements for Twist-On Connecting Devices
| Organization: | IEC |
| Publication Date: | 1 September 2004 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and complying with IEC 60228, the total cross-sectional area of the connected conductors not exceeding 35 mm2.
It covers low voltage circuits up to 1 000 V a.c. and 1 500 V d.c. where electrical energy is utilized for household and similar purposes.
This standard covers TOCDs primarily designed for application by hand. However, certain TOCDs, for example for large cross-sections, may require the use of a tool designed for that particular TOCD.
NOTE In the UK, TOCDs must also be suitable for connecting 2 or more unprepared flexible cables, including a flexible cable having a cross sectional area of 1,25 mm2 complying with BS 6500. Wires and cables in the USA do not presently comply to IEC 60228.
Document History