GMNA - 9981870

Drawing Compounds - Water Dilutable Type for Sheet Metal

inactive
Buy Now
Organization: GMNA
Publication Date: 1 February 1989
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification details the requirements of water dilutable drawing compounds that must be compatible with current production processes and paint systems. These compounds provide additional lubricity to aid in metal forming operations and are designated to be used at a wet film thickness not to exceed 0.02 mm (0.75 mils) at the time of application

Document History

January 1, 2020
Drawing Compounds – Water Based for Sheet Metal
Material Description. This specification details the requirements for water based drawing compounds that provide additional lubricity to aid in metal forming operations and must be compatible with...
December 1, 2014
Drawing Compounds – Water Based for Sheet Metal
Material Description. This specification details the requirements for water based drawing compounds that provide additional lubricity to aid in metal forming operations and must be compatible with...
9981870
February 1, 1989
Drawing Compounds - Water Dilutable Type for Sheet Metal
1 SCOPE. This specification details the requirements of water dilutable drawing compounds that must be compatible with current production processes and paint systems. These compounds provide...

References

Advertisement