CEN - EN 10270-3

Steel Wire for Mechanical Springs - Part 3: Stainless Spring Steel Wire

inactive
Organization: CEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 25
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Spring steels): 77.140.25
scope:

This Part of EN 10270 applies to the grades of stainless steels listed in Table 1, which are usually used in the cold drawn condition in the form of wire of circular cross-section up to 10,00 mm in diameter, for the production of springs and spring parts that are exposed to corrosive effects and sometimes to slightly increased temperatures.

In addition to the steels listed in Table 1 certain of the steel grades covered by EN 10088-3, e.g.1.4571, 1.4539, 1.4028, are also used for springs, although to much lesser extent. In these cases the mechanical properties (tensile strength, etc.) should be agreed between purchaser and supplier. Similarly, diameters between 10,00 mm and 15,00 mm may be ordered against this standard; in this case the parties should agree upon the required mechanical characteristics.

In addition to this part of EN 10270 the general technical delivery requirements of EN 10021 are applicable.

Document History

October 1, 2011
Steel wire for mechanical springs - Part 3: Stainless spring steel wire
This European Standard applies to the grades of stainless steels listed in Table 1, which are usually used in the cold drawn condition in the form of wire of circular cross-section up to 10,00 mm in...
EN 10270-3
April 1, 2001
Steel Wire for Mechanical Springs - Part 3: Stainless Spring Steel Wire
This Part of EN 10270 applies to the grades of stainless steels listed in Table 1, which are usually used in the cold drawn condition in the form of wire of circular cross-section up to 10,00 mm in...

References

Advertisement